HARTING Inc. of North America D Sub Backshell, Size De, Thermoplastic; Product Range Harting 9670090571

Description
D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Hood RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Hood RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size De, Thermoplastic; Product Range Harting - 93C7954 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, Thermoplastic; Product Range Harting
93C7954
D Sub Backshell, Size De, Thermoplastic; Product Range Harting 93C7954
D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Hood RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Thermoplastic Body; Accessory Type:D Sub Hood RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C7954
Product Name D Sub Backshell, Size De, Thermoplastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details