HARTING Inc. of North America D Sub Backshell, Side Entry, Size De; Product Range Harting 9670090513

Description
D SUB BACKSHELL, SIDE ENTRY, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIDE ENTRY, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Side Entry, Size De; Product Range Harting - 93C7953 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Side Entry, Size De; Product Range Harting
93C7953
D Sub Backshell, Side Entry, Size De; Product Range Harting 93C7953
D SUB BACKSHELL, SIDE ENTRY, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

D SUB BACKSHELL, SIDE ENTRY, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C7953
Product Name D Sub Backshell, Side Entry, Size De; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details