HARTING Inc. of North America D Sub Backshell, 45Deg, Size De; Product Range Harting 9670090453

Description
D SUB BACKSHELL, 45DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 45DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 45Deg, Size De; Product Range Harting - 17AC1146 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45Deg, Size De; Product Range Harting
17AC1146
D Sub Backshell, 45Deg, Size De; Product Range Harting 17AC1146
D SUB BACKSHELL, 45DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 45DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Hood, Size De, Metalized Plastic; Product Range Harting - 93C7952 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Metalized Plastic; Product Range Harting
93C7952
D Sub Hood, Size De, Metalized Plastic; Product Range Harting 93C7952
D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes

D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1146
Product Name D Sub Backshell, 45Deg, Size De; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details