HARTING Inc. of North America D Sub Hood, Size De, Metalized Plastic; Product Range Harting 9670090443

Description
D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes
Description
D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Metalized Plastic; Product Range Harting - 93C7950 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Metalized Plastic; Product Range Harting
93C7950
D Sub Hood, Size De, Metalized Plastic; Product Range Harting 93C7950
D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes

D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C7950
Product Name D Sub Hood, Size De, Metalized Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details