HARTING Inc. of North America Ip67 D Sub Backshell, Size De, Plastic; Product Range Harting 9670090438

Description
IP67 D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Thread Size - Imperial:4-40 RoHS Compliant: Yes
Datasheet
Description
IP67 D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Thread Size - Imperial:4-40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ip67 D Sub Backshell, Size De, Plastic; Product Range Harting - 86R5781 - Newark, An Avnet Company
Chicago, IL, United States
Ip67 D Sub Backshell, Size De, Plastic; Product Range Harting
86R5781
Ip67 D Sub Backshell, Size De, Plastic; Product Range Harting 86R5781
IP67 D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Thread Size - Imperial:4-40 RoHS Compliant: Yes

IP67 D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Thread Size - Imperial:4-40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86R5781
Product Name Ip67 D Sub Backshell, Size De, Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details