HARTING Inc. of North America D Sub Hood, Size De, Metalized Plastic; Product Range Harting 9670090435

Description
D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Metalized Plastic; Product Range Harting - 93C7948 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Metalized Plastic; Product Range Harting
93C7948
D Sub Hood, Size De, Metalized Plastic; Product Range Harting 93C7948
D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes

D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C7948
Product Name D Sub Hood, Size De, Metalized Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details