HARTING Inc. of North America Backshell, D Sub, Size De, Thermoplastic; Product Range Harting 9670090434

Description
BACKSHELL, D SUB, SIZE DE, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D SUB, SIZE DE, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, Size De, Thermoplastic; Product Range Harting - 93C7947 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, Size De, Thermoplastic; Product Range Harting
93C7947
Backshell, D Sub, Size De, Thermoplastic; Product Range Harting 93C7947
BACKSHELL, D SUB, SIZE DE, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

BACKSHELL, D SUB, SIZE DE, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C7947
Product Name Backshell, D Sub, Size De, Thermoplastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details