HARTING Inc. of North America D Sub Backshell, 180Deg, Size De; Product Range Harting 9670090348

Description
D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size De; Product Range Harting - 17AC1138 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size De; Product Range Harting
17AC1138
D Sub Backshell, 180Deg, Size De; Product Range Harting 17AC1138
D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, 180Deg, Size De; Product Range Harting - 65K8491 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size De; Product Range Harting
65K8491
D Sub Backshell, 180Deg, Size De; Product Range Harting 65K8491
D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1138
Product Name D Sub Backshell, 180Deg, Size De; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details