D SUB HOOD, SIZE DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 93C7943 |
| Product Name | D Sub Hood, Size De, Metal; Product Range Harting |