D SUB HOOD, SIZE DE, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Metal Body; Accessory Type:Side Entry Hood; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes
D SUB BACKSHELL, 45DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 44J6271 |
| Product Name | D Sub Hood, Size De, Metal; Product Range Harting |