HARTING Inc. of North America D Sub Backshell, 45Deg, Size De; Product Range Harting 9670090333

Description
D SUB BACKSHELL, 45DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 45DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 45Deg, Size De; Product Range Harting - 17AC1132 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45Deg, Size De; Product Range Harting
17AC1132
D Sub Backshell, 45Deg, Size De; Product Range Harting 17AC1132
D SUB BACKSHELL, 45DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 45DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1132
Product Name D Sub Backshell, 45Deg, Size De; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details