HARTING Inc. of North America D-Sub Connectors 9670029013

Description
D-Sub Tools & Hardware KNURLED LOCK SCRE
Request a Quote Datasheet
Description
D-Sub Tools & Hardware KNURLED LOCK SCRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670029013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670029013
D-Sub Connectors 09670029013
D-Sub Tools & Hardware KNURLED LOCK SCRE

D-Sub Tools & Hardware KNURLED LOCK SCRE

Buy Now
Harting Product Rohs Compliant Harting - 44J6270 - Newark, An Avnet Company
Chicago, IL, United States
Harting Product Rohs Compliant Harting
44J6270
Harting Product Rohs Compliant Harting 44J6270
HARTING PRODUCT ROHS COMPLIANT: YES

HARTING PRODUCT ROHS COMPLIANT: YES

Supplier's Site
D-Sub, D-Shaped Connector Jackscrews - 09670029013 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
09670029013
D-Sub, D-Shaped Connector Jackscrews 09670029013
KNURLED LOCKING SCREW WITH PLAPC

KNURLED LOCKING SCREW WITH PLAPC

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670029013 44J6270 09670029013
Product Name D-Sub Connectors Harting Product Rohs Compliant Harting D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details