HARTING Inc. of North America D-Sub Connectors 9670019963

Description
D-Sub Tools & Hardware DSUB CABLE CLAMP
Request a Quote
Description
D-Sub Tools & Hardware DSUB CABLE CLAMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670019963 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670019963
D-Sub Connectors 09670019963
D-Sub Tools & Hardware DSUB CABLE CLAMP

D-Sub Tools & Hardware DSUB CABLE CLAMP

Buy Now
Spare Cable Clamp For 25/37/d-Sub 50Pin Hood 09670Xx0452/3 Harting - 30M6675 - Newark, An Avnet Company
Chicago, IL, United States
Spare Cable Clamp For 25/37/d-Sub 50Pin Hood 09670Xx0452/3 Harting
30M6675
Spare Cable Clamp For 25/37/d-Sub 50Pin Hood 09670Xx0452/3 Harting 30M6675
Spare Cable Clamp for 25/37/D-Sub 50pin hood 09670xx0452/3

Spare Cable Clamp for 25/37/D-Sub 50pin hood 09670xx0452/3

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670019963 30M6675
Product Name D-Sub Connectors Spare Cable Clamp For 25/37/d-Sub 50Pin Hood 09670Xx0452/3 Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97002-512-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Right Angle; 90°
View Details