HARTING Inc. of North America Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews 9670009924

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews Package: Bag Product Status: Active Accessory Type: Jackscrew Socket For Use With/Related Products: D-Sub Connectors Features: Hardware Included Length - Threaded Portion Below Head: 0.315" (8.00mm) Length - Below Head: 0.315" (8.00mm) Thread Size: 4-40 Socket, M3 Screw
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews Package: Bag Product Status: Active Accessory Type: Jackscrew Socket For Use With/Related Products: D-Sub Connectors Features: Hardware Included Length - Threaded Portion Below Head: 0.315" (8.00mm) Length - Below Head: 0.315" (8.00mm) Thread Size: 4-40 Socket, M3 Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews Package: Bag Product Status: Active Accessory Type: Jackscrew Socket For Use With/Related Products: D-Sub Connectors Features: Hardware Included Length - Threaded Portion Below Head: 0.315" (8.00mm) Length - Below Head: 0.315" (8.00mm) Thread Size: 4-40 Socket, M3 Screw

Alternative Parts (Cross-Reference): Cross
Manufacturer: HARTING
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews
Package: Bag
Product Status: Active
Accessory Type: Jackscrew Socket
For Use With/Related Products: D-Sub Connectors
Features: Hardware Included
Length - Threaded Portion Below Head: 0.315" (8.00mm)
Length - Below Head: 0.315" (8.00mm)
Thread Size: 4-40 Socket, M3 Screw

Buy Now Datasheet
D-Sub Connectors - 09670009924 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670009924
D-Sub Connectors 09670009924
D-Sub Tools & Hardware FML SCREW LOCK 4

D-Sub Tools & Hardware FML SCREW LOCK 4

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 09670009924 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
09670009924
D-Sub, D-Shaped Connector Jackscrews 09670009924
DSUB SCREW-LOCK FE UNC/M3 13MM

DSUB SCREW-LOCK FE UNC/M3 13MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670009924 09670009924
Product Name Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details