HARTING Inc. of North America D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting 9670008672

Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Harting D-Sub Crimp Contacts; Contact Gender:Socket; Contact Material:-; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Harting D-Sub Crimp Contacts; Contact Gender:Socket; Contact Material:-; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting - 17AC1102 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting
17AC1102
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting 17AC1102
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Harting D-Sub Crimp Contacts; Contact Gender:Socket; Contact Material:-; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Harting D-Sub Crimp Contacts; Contact Gender:Socket; Contact Material:-; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC1102
Product Name D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details