HARTING Inc. of North America D-Sub Contact, Socket, 22-20Awg, Crimp; For Use With Harting 9670008470

Description
D-SUB CONTACT, SOCKET, 22-20AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Description
D-SUB CONTACT, SOCKET, 22-20AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Socket, 22-20Awg, Crimp; For Use With Harting - 06AC3902 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, 22-20Awg, Crimp; For Use With Harting
06AC3902
D-Sub Contact, Socket, 22-20Awg, Crimp; For Use With Harting 06AC3902
D-SUB CONTACT, SOCKET, 22-20AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

D-SUB CONTACT, SOCKET, 22-20AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 06AC3902
Product Name D-Sub Contact, Socket, 22-20Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 0460-247-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details