HARTING Inc. of North America D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting 9670008277

Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting - 17AC1100 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting
17AC1100
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting 17AC1100
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; RoHS Compliant: Yes

Supplier's Site Datasheet
Dsub Contact, Socket, 28-24Awg, Crimp; For Use With Harting - 96F2622 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Contact, Socket, 28-24Awg, Crimp; For Use With Harting
96F2622
Dsub Contact, Socket, 28-24Awg, Crimp; For Use With Harting 96F2622
DSUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting D Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: NA

DSUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting D Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 17AC1100 96F2622
Product Name D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Harting Dsub Contact, Socket, 28-24Awg, Crimp; For Use With Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details