HARTING Inc. of North America Contacts - Multi Purpose 9670008178

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1195-2579-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-2579-ND
Contacts - Multi Purpose 1195-2579-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Connector Contact, Male, 20Awg, Crimp; For Use With Harting - 93C7898 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Male, 20Awg, Crimp; For Use With Harting
93C7898
Connector Contact, Male, 20Awg, Crimp; For Use With Harting 93C7898
CONNECTOR CONTACT, MALE, 20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR CONTACT, MALE, 20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1195-2579-ND 93C7898
Product Name Contacts - Multi Purpose Connector Contact, Male, 20Awg, Crimp; For Use With Harting
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data