HARTING Inc. of North America D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Harting 9670008176

Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Palladium Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:-RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Palladium Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Harting - 62M1762 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Harting
62M1762
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Harting 62M1762
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Palladium Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:-RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Palladium Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 62M1762
Product Name D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details