D-Sub Contacts DSUB LOOSE PART CRIMP CON
CONTACT, SOCKET, 24-28AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Palladium Plated Contacts; For Use With:Harting D-Sub Crimp Connectors RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09670007278 | 93C7889 |
| Product Name | D-Sub Connectors | Contact, Socket, 24-28Awg, Crimp; Product Range Harting |
| Connector Type | D-Sub Connector |