HARTING Inc. of North America D-Sub Connectors 9670007268

Description
D-Sub Contacts DSUB-FEM-CR-CON AWG24-28A
Request a Quote Datasheet
Description
D-Sub Contacts DSUB-FEM-CR-CON AWG24-28A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670007268 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670007268
D-Sub Connectors 09670007268
D-Sub Contacts DSUB-FEM-CR-CON AWG24-28A

D-Sub Contacts DSUB-FEM-CR-CON AWG24-28A

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 1381259-09670007268 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
1381259-09670007268
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 1381259-09670007268
Win Source Part Number: 1381259-09670007268 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Contacts Type: Signal Features: Insulation Support Contact Type: Female Socket Contact Finish: Palladium-Nickel Package: Bulk Contact Form: Stamped Wire Gauge: 24-28 AWG Contact Termination: Crimp Contact Material: Brass Termination Finish: Nickel Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381259-09670007268
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Contacts
Type: Signal
Features: Insulation Support
Contact Type: Female Socket
Contact Finish: Palladium-Nickel
Package: Bulk
Contact Form: Stamped
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Contact Material: Brass
Termination Finish: Nickel
Standard Package: 1 pcs
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connector Contact,skt,crimp Terminal Rohs Compliant Harting - 93C7888 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,skt,crimp Terminal Rohs Compliant Harting
93C7888
Connector Contact,skt,crimp Terminal Rohs Compliant Harting 93C7888
CONNECTOR CONTACT,SKT,CRIMP TERMINAL ROHS COMPLIANT: YES

CONNECTOR CONTACT,SKT,CRIMP TERMINAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670007268 1381259-09670007268 93C7888
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Connector Contact,skt,crimp Terminal Rohs Compliant Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50018-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details