HARTING Inc. of North America D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Harting 9670003676

Description
D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Harting - 67X8044 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Harting
67X8044
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Harting 67X8044
D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 67X8044
Product Name D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123653-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details