HARTING Inc. of North America D - SUB, D - SHAPED connectors - 09665546513 9665546513

Description
Manufacturer: HARTING Win Source Part Number: 908779-09665546513 Operating Temperature Range: -55°C ~ 125°C Features: 50 Position D-Sub Receptacle, Female Sockets Connector Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 908779-09665546513 Operating Temperature Range: -55°C ~ 125°C Features: 50 Position D-Sub Receptacle, Female Sockets Connector Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 09665546513 - 908779-09665546513 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 09665546513
908779-09665546513
D - SUB, D - SHAPED connectors - 09665546513 908779-09665546513
Manufacturer: HARTING Win Source Part Number: 908779-09665546513 Operating Temperature Range: -55°C ~ 125°C Features: 50 Position D-Sub Receptacle, Female Sockets Connector Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: HARTING
Win Source Part Number: 908779-09665546513
Operating Temperature Range: -55°C ~ 125°C
Features: 50 Position D-Sub Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
D-Sub 50Pin Female Straight, Press In, With Board Locks, 4-40Unc Screw Lock, Pl2 (Flange Height 6Mm) - (Being Phased Out, Last Order 4/30/21) Harting - 44J6245 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub 50Pin Female Straight, Press In, With Board Locks, 4-40Unc Screw Lock, Pl2 (Flange Height 6Mm) - (Being Phased Out, Last Order 4/30/21) Harting
44J6245
D-Sub 50Pin Female Straight, Press In, With Board Locks, 4-40Unc Screw Lock, Pl2 (Flange Height 6Mm) - (Being Phased Out, Last Order 4/30/21) Harting 44J6245
D-Sub 50pin female straight, press in, with board locks, 4-40UNC screw lock, PL2 (flange height 6mm) - (being phased out, last order 4/30/21)

D-Sub 50pin female straight, press in, with board locks, 4-40UNC screw lock, PL2 (flange height 6mm) - (being phased out, last order 4/30/21)

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 908779-09665546513 44J6245
Product Name D - SUB, D - SHAPED connectors - 09665546513 D-Sub 50Pin Female Straight, Press In, With Board Locks, 4-40Unc Screw Lock, Pl2 (Flange Height 6Mm) - (Being Phased Out, Last Order 4/30/21) Harting
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details