HARTING Inc. of North America D-Sub Connectors 9665527611

Description
D-Sub Standard Connectors 50P FML SLDR R
Request a Quote
Description
D-Sub Standard Connectors 50P FML SLDR R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09665527611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09665527611
D-Sub Connectors 09665527611
D-Sub Standard Connectors 50P FML SLDR R

D-Sub Standard Connectors 50P FML SLDR R

Buy Now
D-Sub Connector, Rcpt, 50Pos, Tht; No. Of Contacts Harting - 93C7830 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 50Pos, Tht; No. Of Contacts Harting
93C7830
D-Sub Connector, Rcpt, 50Pos, Tht; No. Of Contacts Harting 93C7830
D-SUB CONNECTOR, RCPT, 50POS, THT; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 50POS, THT; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09665527611 93C7830
Product Name D-Sub Connectors D-Sub Connector, Rcpt, 50Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details