HARTING Inc. of North America D-Sub Connectors 9665227801

Description
D-Sub Standard Connectors 50P DSUB MALE
Request a Quote
Description
D-Sub Standard Connectors 50P DSUB MALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09665227801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09665227801
D-Sub Connectors 09665227801
D-Sub Standard Connectors 50P DSUB MALE

D-Sub Standard Connectors 50P DSUB MALE

Buy Now
D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting - 17AC1078 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting
17AC1078
D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting 17AC1078
D-SUB CONN, PLUG, 50POS, TH; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 50POS, TH; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09665227801 17AC1078
Product Name D-Sub Connectors D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM2S D-sub Connector Assembly Hoods - XM2S-2523 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Female / Jack
View Details
3 suppliers
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details