HARTING Inc. of North America Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 9664546513

Description
Win Source Part Number: 1337617-09664546513 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 37 Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Press-Fit Package: Bulk Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel Dielectric Material: Liquid Crystal Polymer (LCP) Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1337617-09664546513 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 37 Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Press-Fit Package: Bulk Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel Dielectric Material: Liquid Crystal Polymer (LCP) Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1337617-09664546513 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1337617-09664546513
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1337617-09664546513
Win Source Part Number: 1337617-09664546513 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 37 Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Press-Fit Package: Bulk Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel Dielectric Material: Liquid Crystal Polymer (LCP) Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Product Status: Obsolete

Win Source Part Number: 1337617-09664546513
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Number of Positions: 37
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Press-Fit
Package: Bulk
Contact Form: Stamped
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel
Dielectric Material: Liquid Crystal Polymer (LCP)
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Product Status: Obsolete

Buy Now Datasheet
Connector,d-Shell,pcb Mount,plug,37 Contacts,skt,0.109 Pitch,compliant Fit Terminal,#4-40 Rohs Compliant Harting - 93C7707 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,plug,37 Contacts,skt,0.109 Pitch,compliant Fit Terminal,#4-40 Rohs Compliant Harting
93C7707
Connector,d-Shell,pcb Mount,plug,37 Contacts,skt,0.109 Pitch,compliant Fit Terminal,#4-40 Rohs Compliant Harting 93C7707
Connector,D-Shell,PC B Mount,PLUG,37 Contacts,SKT,0.109 Pitch,COMPLIANT FIT Terminal,#4-40 RoHS Compliant: Yes

Connector,D-Shell,PCB Mount,PLUG,37 Contacts,SKT,0.109 Pitch,COMPLIANT FIT Terminal,#4-40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1337617-09664546513 93C7707
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connector,d-Shell,pcb Mount,plug,37 Contacts,skt,0.109 Pitch,compliant Fit Terminal,#4-40 Rohs Compliant Harting
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details