HARTING Inc. of North America D-Sub Connectors 9664527611

Description
D-Sub Standard Connectors 37P FML SLDR R
Request a Quote
Description
D-Sub Standard Connectors 37P FML SLDR R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09664527611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09664527611
D-Sub Connectors 09664527611
D-Sub Standard Connectors 37P FML SLDR R

D-Sub Standard Connectors 37P FML SLDR R

Buy Now
D-Sub Connector, Rcpt, 37Pos, Tht; No. Of Contacts Harting - 93C7693 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 37Pos, Tht; No. Of Contacts Harting
93C7693
D-Sub Connector, Rcpt, 37Pos, Tht; No. Of Contacts Harting 93C7693
D-SUB CONNECTOR, RCPT, 37POS, THT; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 37POS, THT; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09664527611 93C7693
Product Name D-Sub Connectors D-Sub Connector, Rcpt, 37Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details