The D-Sub Connector Assemblies from Win Source Electronics feature a metal shell design with stamped solder pins and grounding board locks. These connectors are available with 9 to 37 contacts and offer a choice of mounting options, including through-hole and right-angle configurations. The connectors are designed to operate within a temperature range of -55°C to 125°C, making them suitable for various applications. Performance levels are available upon request, and the connectors can be customized with different flange threads or fitted female screw locks. The pitch options include 2.54 mm and 2.84 mm, providing flexibility for different circuit layouts.
Manufacturer: HARTING
Category: Connectors, Interconnects-- D-Sub, D-Shaped Connectors-- D-Sub Connector Assemblies
Package: Bulk
Features: Board Lock
Number of Rows: 2
Operating Temperature: -55°C ~ 125°C
Product Status: Active
Mounting Type: Through Hole, Right Angle
D-Sub Standard Connectors 37P FML RA SLD
CONN D-SUB RCPT 37POS R/A SLDR
D-SUB CONNECTOR, RCPT, 37POS, THT; No. of Contacts:37Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09664526612 | 09664526612 | 93C7687 | |
| Product Name | Connectors, Interconnects-- D-Sub, D-Shaped Connectors-- D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector, Rcpt, 37Pos, Tht; No. Of Contacts Harting |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |