HARTING Inc. of North America D-Sub Connectors 9664516512

Description
D-Sub Standard Connectors 37P FML STRT S
Request a Quote Datasheet
Description
D-Sub Standard Connectors 37P FML STRT S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09664516512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09664516512
D-Sub Connectors 09664516512
D-Sub Standard Connectors 37P FML STRT S

D-Sub Standard Connectors 37P FML STRT S

Buy Now
D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting - 44J6173 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting
44J6173
D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting 44J6173
D-SUB CONN, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09664516512 44J6173
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
D Sub Connectors - 1223046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details