HARTING Inc. of North America D-Sub Connectors 9664516511

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09664516511 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09664516511
D-Sub Connectors 09664516511
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
Harting Product Rohs Compliant Harting - 44J6172 - Newark, An Avnet Company
Chicago, IL, United States
Harting Product Rohs Compliant Harting
44J6172
Harting Product Rohs Compliant Harting 44J6172
HARTING PRODUCT ROHS COMPLIANT: YES

HARTING PRODUCT ROHS COMPLIANT: YES

Supplier's Site
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting - 17AC1071 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting
17AC1071
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting 17AC1071
D-SUB CONN, RCPT, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09664516511 44J6172 17AC1071
Product Name D-Sub Connectors Harting Product Rohs Compliant Harting D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details