HARTING Inc. of North America D-Sub Connectors 9664286700

Description
D-Sub Standard Connectors DSUB RIBBON MA
Request a Quote
Description
D-Sub Standard Connectors DSUB RIBBON MA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09664286700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09664286700
D-Sub Connectors 09664286700
D-Sub Standard Connectors DSUB RIBBON MA

D-Sub Standard Connectors DSUB RIBBON MA

Buy Now
D-Sub Conn, Plug, 37Pos, Idc; No. Of Contacts Harting - 25C8103 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Idc; No. Of Contacts Harting
25C8103
D-Sub Conn, Plug, 37Pos, Idc; No. Of Contacts Harting 25C8103
D-SUB CONN, PLUG, 37POS, IDC; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 37POS, IDC; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09664286700 25C8103
Product Name D-Sub Connectors D-Sub Conn, Plug, 37Pos, Idc; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details