HARTING Inc. of North America D-Sub Connectors 9664186500

Description
D-Sub Standard Connectors D-SUB 37F-IDC
Request a Quote
Description
D-Sub Standard Connectors D-SUB 37F-IDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09664186500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09664186500
D-Sub Connectors 09664186500
D-Sub Standard Connectors D-SUB 37F-IDC

D-Sub Standard Connectors D-SUB 37F-IDC

Buy Now
D-Sub Conn, Rcpt, 37Pos, Idc; No. Of Contacts Harting - 17AC1067 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Idc; No. Of Contacts Harting
17AC1067
D-Sub Conn, Rcpt, 37Pos, Idc; No. Of Contacts Harting 17AC1067
D-SUB CONN, RCPT, 37POS, IDC; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, IDC; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09664186500 17AC1067
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 37Pos, Idc; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details