HARTING Inc. of North America D-Sub Connectors 9664127601

Description
D-Sub Standard Connectors 37P DSUB R/A F
Request a Quote
Description
D-Sub Standard Connectors 37P DSUB R/A F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09664127601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09664127601
D-Sub Connectors 09664127601
D-Sub Standard Connectors 37P DSUB R/A F

D-Sub Standard Connectors 37P DSUB R/A F

Buy Now
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting - 93C7619 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting
93C7619
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting 93C7619
D-SUB CONN, RCPT, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09664127601 93C7619
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589072-8 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Jackscrews - 36-7250-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details