HARTING Inc. of North America D-Sub Connectors 9663526613

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09663526613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09663526613
D-Sub Connectors 09663526613
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting - 17AC1056 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
17AC1056
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting 17AC1056
D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09663526613 17AC1056
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221T12F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 12
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details