Manufacturer: HARTING
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Package: Bulk
Product Status: Active
Connector Type: Receptacle, Female Sockets
Backset Spacing: 0.409" (10.40mm)
Contact Form: Stamped
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material: Copper Alloy
D-Sub Standard Connectors 25P FML RA SLD
CONN D-SUB RCPT 25POS R/A SLDR
D-SUB CONN, RCPT, R/A, 25POS, SOLDER; No. of Contacts:25Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09663526612 | 09663526612 | 93C7522 | |
| Product Name | Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Conn, Rcpt, R/a, 25Pos, Solder; No. Of Contacts Harting |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |