HARTING Inc. of North America D-Sub Connectors 9663516512

Description
D-Sub Standard Connectors 25P FML STRT S
Request a Quote Datasheet
Description
D-Sub Standard Connectors 25P FML STRT S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09663516512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09663516512
D-Sub Connectors 09663516512
D-Sub Standard Connectors 25P FML STRT S

D-Sub Standard Connectors 25P FML STRT S

Buy Now
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting - 44J6066 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting
44J6066
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting 44J6066
D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09663516512 44J6066
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, Heavy-Duty, Large Wire Diameter - 9214 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details