HARTING Inc. of North America D-Sub Connectors 9663286700

Description
D-Sub Standard Connectors D-SUB 25M-IDC
Request a Quote
Description
D-Sub Standard Connectors D-SUB 25M-IDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09663286700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09663286700
D-Sub Connectors 09663286700
D-Sub Standard Connectors D-SUB 25M-IDC

D-Sub Standard Connectors D-SUB 25M-IDC

Buy Now
D-Sub Conn, Plug, 25Pos, Idc; No. Of Contacts Harting - 25C8107 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Idc; No. Of Contacts Harting
25C8107
D-Sub Conn, Plug, 25Pos, Idc; No. Of Contacts Harting 25C8107
D-SUB CONN, PLUG, 25POS, IDC; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, IDC; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Plug, 25Pos, Idc; No. Of Contacts Harting - 17AC1049 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Idc; No. Of Contacts Harting
17AC1049
D-Sub Conn, Plug, 25Pos, Idc; No. Of Contacts Harting 17AC1049
D-SUB CONN, PLUG, 25POS, IDC; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, IDC; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09663286700 25C8107
Product Name D-Sub Connectors D-Sub Conn, Plug, 25Pos, Idc; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details