HARTING Inc. of North America D-Sub Connectors 9663226802

Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09663226802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09663226802
D-Sub Connectors 09663226802
D-Sub Standard Connectors DSUB SV ML SSD

D-Sub Standard Connectors DSUB SV ML SSD

Buy Now
D-Sub Conn, Plug, R/a, 25Pos, Solder; No. Of Contacts Harting - 93C7492 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, R/a, 25Pos, Solder; No. Of Contacts Harting
93C7492
D-Sub Conn, Plug, R/a, 25Pos, Solder; No. Of Contacts Harting 93C7492
D-SUB CONN, PLUG, R/A, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, R/A, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09663226802 93C7492
Product Name D-Sub Connectors D-Sub Conn, Plug, R/a, 25Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products