HARTING Inc. of North America D-Sub Connectors 9662527612

Description
D-Sub Standard Connectors 15P DSUB FEMAL
Request a Quote
Description
D-Sub Standard Connectors 15P DSUB FEMAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09662527612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09662527612
D-Sub Connectors 09662527612
D-Sub Standard Connectors 15P DSUB FEMAL

D-Sub Standard Connectors 15P DSUB FEMAL

Buy Now
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 93C7365 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
93C7365
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 93C7365
D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09662527612 93C7365
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details