HARTING Inc. of North America D-Sub Connectors 9662527611

Description
D-Sub Standard Connectors 15P FML RA SLD
Request a Quote
Description
D-Sub Standard Connectors 15P FML RA SLD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09662527611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09662527611
D-Sub Connectors 09662527611
D-Sub Standard Connectors 15P FML RA SLD

D-Sub Standard Connectors 15P FML RA SLD

Buy Now
D-Sub Connector, Rcpt, 15Pos, Tht; No. Of Contacts Harting - 93C7364 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 15Pos, Tht; No. Of Contacts Harting
93C7364
D-Sub Connector, Rcpt, 15Pos, Tht; No. Of Contacts Harting 93C7364
D-SUB CONNECTOR, RCPT, 15POS, THT; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 15POS, THT; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09662527611 93C7364
Product Name D-Sub Connectors D-Sub Connector, Rcpt, 15Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details