HARTING Inc. of North America D-Sub Connectors 9662526612

Description
D-Sub Standard Connectors 15P FML RA SLD
Request a Quote
Description
D-Sub Standard Connectors 15P FML RA SLD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09662526612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09662526612
D-Sub Connectors 09662526612
D-Sub Standard Connectors 15P FML RA SLD

D-Sub Standard Connectors 15P FML RA SLD

Buy Now
D-Sub Conn, Rcpt, R/a, 15Pos, Solder; No. Of Contacts Harting - 93C7358 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, R/a, 15Pos, Solder; No. Of Contacts Harting
93C7358
D-Sub Conn, Rcpt, R/a, 15Pos, Solder; No. Of Contacts Harting 93C7358
D-SUB CONN, RCPT, R/A, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, R/A, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09662526612 93C7358
Product Name D-Sub Connectors D-Sub Conn, Rcpt, R/a, 15Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers