HARTING Inc. of North America D-Sub Connectors 9662516513

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09662516513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09662516513
D-Sub Connectors 09662516513
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 44J5947 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
44J5947
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 44J5947
D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 17AC1033 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
17AC1033
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 17AC1033
D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 09662516513 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09662516513
D-Sub Connector Assemblies 09662516513
CONN D-SUB RCPT 15POS VERT SLDR

CONN D-SUB RCPT 15POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09662516513 44J5947 17AC1033 09662516513
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details