HARTING Inc. of North America D-Sub Connectors 9661627812

Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661627812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661627812
D-Sub Connectors 09661627812
D-Sub Standard Connectors DSUB SV ML SSD

D-Sub Standard Connectors DSUB SV ML SSD

Buy Now
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting - 17AC1026 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
17AC1026
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting 17AC1026
D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold PlatedRoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold PlatedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09661627812 17AC1026
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data