HARTING Inc. of North America D-Sub Connectors 9661627811

Description
D-Sub Standard Connectors 9P MALE RA SLD
Request a Quote
Description
D-Sub Standard Connectors 9P MALE RA SLD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661627811 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661627811
D-Sub Connectors 09661627811
D-Sub Standard Connectors 9P MALE RA SLD

D-Sub Standard Connectors 9P MALE RA SLD

Buy Now
D-Sub Connector, Plug, 9Pos, Tht; No. Of Contacts Harting - 93C7253 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos, Tht; No. Of Contacts Harting
93C7253
D-Sub Connector, Plug, 9Pos, Tht; No. Of Contacts Harting 93C7253
D-SUB CONNECTOR, PLUG, 9POS, THT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS, THT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09661627811 93C7253
Product Name D-Sub Connectors D-Sub Connector, Plug, 9Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D Sub Connectors - 138017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details