HARTING Inc. of North America D-Sub Connectors 9661556513

Description
D-Sub Standard Connectors SV FE SSDP STR
Request a Quote Datasheet
Description
D-Sub Standard Connectors SV FE SSDP STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661556513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661556513
D-Sub Connectors 09661556513
D-Sub Standard Connectors SV FE SSDP STR

D-Sub Standard Connectors SV FE SSDP STR

Buy Now
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting - 93C7224 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
93C7224
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting 93C7224
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting - 17AC1020 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
17AC1020
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting 17AC1020
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 09661556513 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09661556513
D-Sub Connector Assemblies 09661556513
CONN D-SUB RCPT 9POS VERT SLDR

CONN D-SUB RCPT 9POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09661556513 93C7224 17AC1020 09661556513
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers