HARTING Inc. of North America D-Sub Connectors 9661556512

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661556512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661556512
D-Sub Connectors 09661556512
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting - 17AC1019 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
17AC1019
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting 17AC1019
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09661556512 17AC1019
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1200 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details