HARTING Inc. of North America D-Sub Connectors 9661527611

Description
D-Sub Standard Connectors 9P FEMALE RA S
Request a Quote Datasheet
Description
D-Sub Standard Connectors 9P FEMALE RA S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661527611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661527611
D-Sub Connectors 09661527611
D-Sub Standard Connectors 9P FEMALE RA S

D-Sub Standard Connectors 9P FEMALE RA S

Buy Now
D-Sub Connector Assemblies - 09661527611 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09661527611
D-Sub Connector Assemblies 09661527611
CONN D-SUB RCPT 9POS R/A SLDR

CONN D-SUB RCPT 9POS R/A SLDR

Supplier's Site Datasheet
D-Sub Connector, Rcpt, 9Pos, Tht; No. Of Contacts Harting - 93C7198 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 9Pos, Tht; No. Of Contacts Harting
93C7198
D-Sub Connector, Rcpt, 9Pos, Tht; No. Of Contacts Harting 93C7198
D-SUB CONNECTOR, RCPT, 9POS, THT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 9POS, THT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09661527611 09661527611 93C7198
Product Name D-Sub Connectors D-Sub Connector Assemblies D-Sub Connector, Rcpt, 9Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers