HARTING Inc. of North America D-Sub Connectors 9661516512

Description
D-Sub Standard Connectors 9P FEMALE STRT
Request a Quote
Description
D-Sub Standard Connectors 9P FEMALE STRT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661516512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661516512
D-Sub Connectors 09661516512
D-Sub Standard Connectors 9P FEMALE STRT

D-Sub Standard Connectors 9P FEMALE STRT

Buy Now
D-Sub Connector, Rcpt, 9Pos, Tht; No. Of Contacts Harting - 44J5820 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 9Pos, Tht; No. Of Contacts Harting
44J5820
D-Sub Connector, Rcpt, 9Pos, Tht; No. Of Contacts Harting 44J5820
D-SUB CONNECTOR, RCPT, 9POS, THT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 9POS, THT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09661516512 44J5820
Product Name D-Sub Connectors D-Sub Connector, Rcpt, 9Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Panel Receptacle, 4 Hole Panel Mount - 9233 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details