HARTING Inc. of North America D-Sub Connectors 9661286702

Description
D-Sub Standard Connectors D SUB SV ML ID
Request a Quote
Description
D-Sub Standard Connectors D SUB SV ML ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661286702 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661286702
D-Sub Connectors 09661286702
D-Sub Standard Connectors D SUB SV ML ID

D-Sub Standard Connectors D SUB SV ML ID

Buy Now
D-Sub Conn, Plug, 9Pos, Idc / Idt; No. Of Contacts Harting - 44J5813 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Idc / Idt; No. Of Contacts Harting
44J5813
D-Sub Conn, Plug, 9Pos, Idc / Idt; No. Of Contacts Harting 44J5813
D-SUB CONN, PLUG, 9POS, IDC / IDT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, IDC / IDT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09661286702 44J5813
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Idc / Idt; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 17EBH044SAM100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Solder Cup
View Details
3 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details