HARTING Inc. of North America D-Sub Connectors 9661286700

Description
D-Sub Standard Connectors D-SUB 9M-IDC
Request a Quote Datasheet
Description
D-Sub Standard Connectors D-SUB 9M-IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661286700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661286700
D-Sub Connectors 09661286700
D-Sub Standard Connectors D-SUB 9M-IDC

D-Sub Standard Connectors D-SUB 9M-IDC

Buy Now
D-Sub Conn, Plug, 9Pos, Idc / Idt; No. Of Contacts Harting - 25C2005 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Idc / Idt; No. Of Contacts Harting
25C2005
D-Sub Conn, Plug, 9Pos, Idc / Idt; No. Of Contacts Harting 25C2005
D-SUB CONN, PLUG, 9POS, IDC / IDT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, IDC / IDT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 09661286700 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09661286700
D-Sub Connector Assemblies 09661286700
CONN D-SUB PLUG 9POS PNL MNT IDC

CONN D-SUB PLUG 9POS PNL MNT IDC

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09661286700 25C2005 09661286700
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Idc / Idt; No. Of Contacts Harting D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532244-9 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Screw Connectors - 36-1207-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details